Capital Lighting, Inc. 27438 Lamps-Table Lamps 363484

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Polished Nickel Plated Metal Weight: 33 Product Name: One Light Table Lamp UPC: 792977274385 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Polished Nickel Plated Metal Weight: 33 Product Name: One Light Table Lamp UPC: 792977274385 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27438 Lamps-Table Lamps - 363484 - Capital Lighting, Inc.
Columbus, OH, USA
27438 Lamps-Table Lamps
363484
27438 Lamps-Table Lamps 363484
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Polished Nickel Plated Metal Weight: 33 Product Name: One Light Table Lamp UPC: 792977274385 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 37.50
Length 37.50
Bulb
Qty: 1
Wattage: 150
Finish: Polished Nickel Plated Metal
Weight: 33
Product Name: One Light Table Lamp
UPC: 792977274385
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363484
Product Name 27438 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details