Capital Lighting, Inc. 27443-1 Lamps-Table Lamps 363482

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Olive Green Glaze With Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977274439 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Olive Green Glaze With Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977274439 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27443-1 Lamps-Table Lamps - 363482 - Capital Lighting, Inc.
Columbus, OH, USA
27443-1 Lamps-Table Lamps
363482
27443-1 Lamps-Table Lamps 363482
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Qty: 1 Wattage: 150 Finish: Olive Green Glaze With Dark Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977274439 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.75
Length 32.75
Bulb
Qty: 1
Wattage: 150
Finish: Olive Green Glaze With Dark Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977274439
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363482
Product Name 27443-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details