Capital Lighting, Inc. 27441 Lamps-Table Lamps 363481

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Rust Wash And Olive Bronze Details Weight: 12 Product Name: One Light Table Lamp UPC: 792977274415 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Rust Wash And Olive Bronze Details Weight: 12 Product Name: One Light Table Lamp UPC: 792977274415 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27441 Lamps-Table Lamps - 363481 - Capital Lighting, Inc.
Columbus, OH, USA
27441 Lamps-Table Lamps
363481
27441 Lamps-Table Lamps 363481
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Rust Wash And Olive Bronze Details Weight: 12 Product Name: One Light Table Lamp UPC: 792977274415 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Length 26.50
Bulb
Qty: 1
Wattage: 100
Finish: Rust Wash And Olive Bronze Details
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977274415
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363481
Product Name 27441 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details