Capital Lighting, Inc. 27428 Lamps-Table Lamps 363454

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Metallic Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274286 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Metallic Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274286 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27428 Lamps-Table Lamps - 363454 - Capital Lighting, Inc.
Columbus, OH, USA
27428 Lamps-Table Lamps
363454
27428 Lamps-Table Lamps 363454
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Metallic Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977274286 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 100
Finish: Metallic Silver
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274286
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363454
Product Name 27428 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details