Capital Lighting, Inc. 27433 Lamps-Table Lamps 363452

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 10 Product Name: One Light Table Lamp UPC: 792977274330 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 10 Product Name: One Light Table Lamp UPC: 792977274330 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27433 Lamps-Table Lamps - 363452 - Capital Lighting, Inc.
Columbus, OH, USA
27433 Lamps-Table Lamps
363452
27433 Lamps-Table Lamps 363452
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 10 Product Name: One Light Table Lamp UPC: 792977274330 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Length 32.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Gold Leaf
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274330
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363452
Product Name 27433 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details