Capital Lighting, Inc. 27431 Lamps-Table Lamps 363451

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Bronze Glaze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274316 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Bronze Glaze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274316 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27431 Lamps-Table Lamps - 363451 - Capital Lighting, Inc.
Columbus, OH, USA
27431 Lamps-Table Lamps
363451
27431 Lamps-Table Lamps 363451
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 150 Finish: Chocolate Bronze Glaze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274316 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 150
Finish: Chocolate Bronze Glaze
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274316
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363451
Product Name 27431 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details