Capital Lighting, Inc. 27432 Lamps-Table Lamps 363450

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Distressed Antiqued Silver Leaf Weight: 11 Product Name: One Light Table Lamp UPC: 792977274323 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Distressed Antiqued Silver Leaf Weight: 11 Product Name: One Light Table Lamp UPC: 792977274323 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27432 Lamps-Table Lamps - 363450 - Capital Lighting, Inc.
Columbus, OH, USA
27432 Lamps-Table Lamps
363450
27432 Lamps-Table Lamps 363450
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Distressed Antiqued Silver Leaf Weight: 11 Product Name: One Light Table Lamp UPC: 792977274323 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 100
Finish: Heavily Distressed Antiqued Silver Leaf
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274323
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363450
Product Name 27432 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details