Capital Lighting, Inc. 27425 Lamps-Table Lamps 363428

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Gloss White Weight: 10 Product Name: One Light Table Lamp UPC: 792977274255 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Gloss White Weight: 10 Product Name: One Light Table Lamp UPC: 792977274255 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27425 Lamps-Table Lamps - 363428 - Capital Lighting, Inc.
Columbus, OH, USA
27425 Lamps-Table Lamps
363428
27425 Lamps-Table Lamps 363428
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Gloss White Weight: 10 Product Name: One Light Table Lamp UPC: 792977274255 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Length 36.00
Bulb
Qty: 1
Wattage: 150
Finish: Gloss White
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274255
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363428
Product Name 27425 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details