Capital Lighting, Inc. 26758 Lamps-Table Lamps 363418

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.75 Length 34.75 Bulb Qty: 1 Wattage: 150 Finish: Distressed Aged Green Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977267585 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.75 Length 34.75 Bulb Qty: 1 Wattage: 150 Finish: Distressed Aged Green Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977267585 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26758 Lamps-Table Lamps - 363418 - Capital Lighting, Inc.
Columbus, OH, USA
26758 Lamps-Table Lamps
363418
26758 Lamps-Table Lamps 363418
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.75 Length 34.75 Bulb Qty: 1 Wattage: 150 Finish: Distressed Aged Green Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977267585 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.75
Length 34.75
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Aged Green Glaze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977267585
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363418
Product Name 26758 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details