Capital Lighting, Inc. 26460 Lamps-Table Lamps 363414

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 150 Finish: Green Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977264607 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 150 Finish: Green Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977264607 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26460 Lamps-Table Lamps - 363414 - Capital Lighting, Inc.
Columbus, OH, USA
26460 Lamps-Table Lamps
363414
26460 Lamps-Table Lamps 363414
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 150 Finish: Green Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977264607 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Length 27.00
Bulb
Qty: 1
Wattage: 150
Finish: Green Glaze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977264607
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363414
Product Name 26460 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details