Capital Lighting, Inc. 26543-1 Lamps-Table Lamps 363413

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Concrete Base With Lightly Antiqued Brushed Alumin Weight: 26 Product Name: One Light Table Lamp UPC: 792977265437 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Concrete Base With Lightly Antiqued Brushed Alumin Weight: 26 Product Name: One Light Table Lamp UPC: 792977265437 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26543-1 Lamps-Table Lamps - 363413 - Capital Lighting, Inc.
Columbus, OH, USA
26543-1 Lamps-Table Lamps
363413
26543-1 Lamps-Table Lamps 363413
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Concrete Base With Lightly Antiqued Brushed Alumin Weight: 26 Product Name: One Light Table Lamp UPC: 792977265437 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 150
Finish: Concrete Base With Lightly Antiqued Brushed Alumin
Weight: 26
Product Name: One Light Table Lamp
UPC: 792977265437
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363413
Product Name 26543-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details