Capital Lighting, Inc. 27415 Lamps-Table Lamps 363408

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Orange Weight: 12 Product Name: One Light Table Lamp UPC: 792977274156 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Orange Weight: 12 Product Name: One Light Table Lamp UPC: 792977274156 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27415 Lamps-Table Lamps - 363408 - Capital Lighting, Inc.
Columbus, OH, USA
27415 Lamps-Table Lamps
363408
27415 Lamps-Table Lamps 363408
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Orange Weight: 12 Product Name: One Light Table Lamp UPC: 792977274156 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.75
Length 30.75
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Orange
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977274156
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363408
Product Name 27415 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details