Capital Lighting, Inc. 26849 Lamps-Table Lamps 363403

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne With Rustic Silver Weight: 12 Product Name: One Light Table Lamp UPC: 792977268490 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne With Rustic Silver Weight: 12 Product Name: One Light Table Lamp UPC: 792977268490 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26849 Lamps-Table Lamps - 363403 - Capital Lighting, Inc.
Columbus, OH, USA
26849 Lamps-Table Lamps
363403
26849 Lamps-Table Lamps 363403
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne With Rustic Silver Weight: 12 Product Name: One Light Table Lamp UPC: 792977268490 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Champagne With Rustic Silver
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268490
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363403
Product Name 26849 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details