Capital Lighting, Inc. 27411 Lamps-Table Lamps 363401

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Green Ceramic With Rustic Dark Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274118 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Green Ceramic With Rustic Dark Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274118 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27411 Lamps-Table Lamps - 363401 - Capital Lighting, Inc.
Columbus, OH, USA
27411 Lamps-Table Lamps
363401
27411 Lamps-Table Lamps 363401
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Green Ceramic With Rustic Dark Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274118 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Length 28.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Green Ceramic With Rustic Dark Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274118
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363401
Product Name 27411 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details