Capital Lighting, Inc. 18332-202-08-ZX117 Mini Pendants-Rod 363198

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
18332-202-08-ZX117 Mini Pendants-Rod - 363198 - Capital Lighting, Inc.
Columbus, OH, USA
18332-202-08-ZX117 Mini Pendants-Rod
363198
18332-202-08-ZX117 Mini Pendants-Rod 363198
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.00
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363198
Product Name 18332-202-08-ZX117 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details