Capital Lighting, Inc. 18305-332-07-ZS354 Mini Pendants-Rod 363195

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 25.70 Length 25.70 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 25.70 Length 25.70 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
18305-332-07-ZS354 Mini Pendants-Rod - 363195 - Capital Lighting, Inc.
Columbus, OH, USA
18305-332-07-ZS354 Mini Pendants-Rod
363195
18305-332-07-ZS354 Mini Pendants-Rod 363195
PRODUCT DETAILS / SPECS Width/Dia: 3.90 Height: 25.70 Length 25.70 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 3.90
Height: 25.70
Length 25.70
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363195
Product Name 18305-332-07-ZS354 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details