Capital Lighting, Inc. 103045-07-ZW303 Mid. Chandeliers-Glass Up 363178

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.20 Height: 19.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.20 Height: 19.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
103045-07-ZW303 Mid. Chandeliers-Glass Up - 363178 - Capital Lighting, Inc.
Columbus, OH, USA
103045-07-ZW303 Mid. Chandeliers-Glass Up
363178
103045-07-ZW303 Mid. Chandeliers-Glass Up 363178
PRODUCT DETAILS / SPECS Width/Dia: 22.20 Height: 19.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 22.20
Height: 19.90
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363178
Product Name 103045-07-ZW303 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details