Capital Lighting, Inc. 18455-312-07-719 Pendants-Other 363177

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
18455-312-07-719 Pendants-Other - 363177 - Capital Lighting, Inc.
Columbus, OH, USA
18455-312-07-719 Pendants-Other
363177
18455-312-07-719 Pendants-Other 363177
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363177
Product Name 18455-312-07-719 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details