Capital Lighting, Inc. 18667-202-08-G336 Mini Pendants-Rod 363171

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 21.10 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 21.10 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
18667-202-08-G336 Mini Pendants-Rod - 363171 - Capital Lighting, Inc.
Columbus, OH, USA
18667-202-08-G336 Mini Pendants-Rod
363171
18667-202-08-G336 Mini Pendants-Rod 363171
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 21.10 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 21.10
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363171
Product Name 18667-202-08-G336 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details