Capital Lighting, Inc. 133360-08-783 Mini Pendants-3 Light Cluster 363164

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.20 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.20 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
133360-08-783 Mini Pendants-3 Light Cluster - 363164 - Capital Lighting, Inc.
Columbus, OH, USA
133360-08-783 Mini Pendants-3 Light Cluster
363164
133360-08-783 Mini Pendants-3 Light Cluster 363164
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.20 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 32.20
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363164
Product Name 133360-08-783 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details