Capital Lighting, Inc. 103110-07-692 Mid. Chandeliers-Other 363149

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
103110-07-692 Mid. Chandeliers-Other - 363149 - Capital Lighting, Inc.
Columbus, OH, USA
103110-07-692 Mid. Chandeliers-Other
363149
103110-07-692 Mid. Chandeliers-Other 363149
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 16.90
Height: 27.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363149
Product Name 103110-07-692 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details