Capital Lighting, Inc. 126615-07-725 Semi-Flush Mts.-Other 363146

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.60 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.60 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
126615-07-725 Semi-Flush Mts.-Other - 363146 - Capital Lighting, Inc.
Columbus, OH, USA
126615-07-725 Semi-Flush Mts.-Other
363146
126615-07-725 Semi-Flush Mts.-Other 363146
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.60 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.60
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363146
Product Name 126615-07-725 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details