Capital Lighting, Inc. 126740-08-G97 Flush Mounts-Bowl Style 363141

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.90 Height: 4.70 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.90 Height: 4.70 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
126740-08-G97 Flush Mounts-Bowl Style - 363141 - Capital Lighting, Inc.
Columbus, OH, USA
126740-08-G97 Flush Mounts-Bowl Style
363141
126740-08-G97 Flush Mounts-Bowl Style 363141
PRODUCT DETAILS / SPECS Width/Dia: 13.90 Height: 4.70 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 13.90
Height: 4.70
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363141
Product Name 126740-08-G97 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details