PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 363138 |
| Product Name | 205315-05-462 Sconces-Pocket |
| Application | Residential |