Capital Lighting, Inc. 205305-07-CTO Sconces-Pocket 363135

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
205305-07-CTO Sconces-Pocket - 363135 - Capital Lighting, Inc.
Columbus, OH, USA
205305-07-CTO Sconces-Pocket
363135
205305-07-CTO Sconces-Pocket 363135
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.50
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363135
Product Name 205305-07-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details