Capital Lighting, Inc. 204529-07-ZX350 Sconces-Single Glass 363134

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
204529-07-ZX350 Sconces-Single Glass - 363134 - Capital Lighting, Inc.
Columbus, OH, USA
204529-07-ZX350 Sconces-Single Glass
363134
204529-07-ZX350 Sconces-Single Glass 363134
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 28.30 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 28.30
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363134
Product Name 204529-07-ZX350 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details