Capital Lighting, Inc. 204950-07-CTO Sconces-Metal 363133

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
204950-07-CTO Sconces-Metal - 363133 - Capital Lighting, Inc.
Columbus, OH, USA
204950-07-CTO Sconces-Metal
363133
204950-07-CTO Sconces-Metal 363133
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363133
Product Name 204950-07-CTO Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details