Capital Lighting, Inc. 205001L-07-ZX350 Sconces-Single Glass 363131

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
205001L-07-ZX350 Sconces-Single Glass - 363131 - Capital Lighting, Inc.
Columbus, OH, USA
205001L-07-ZX350 Sconces-Single Glass
363131
205001L-07-ZX350 Sconces-Single Glass 363131
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 20.20
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363131
Product Name 205001L-07-ZX350 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details