Capital Lighting, Inc. 289450-07-061 Lamps-Swing Arm-Wall 363127

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.90 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.90 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
289450-07-061 Lamps-Swing Arm-Wall - 363127 - Capital Lighting, Inc.
Columbus, OH, USA
289450-07-061 Lamps-Swing Arm-Wall
363127
289450-07-061 Lamps-Swing Arm-Wall 363127
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.90 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 34.90
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363127
Product Name 289450-07-061 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details