Capital Lighting, Inc. 306563-18-CTO Exterior -Wall Mount 363122

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.90 Height: 6.80 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.90 Height: 6.80 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Steel

Suppliers

Company
Product
Description
Supplier Links
306563-18-CTO Exterior -Wall Mount - 363122 - Capital Lighting, Inc.
Columbus, OH, USA
306563-18-CTO Exterior -Wall Mount
363122
306563-18-CTO Exterior -Wall Mount 363122
PRODUCT DETAILS / SPECS Width/Dia: 7.90 Height: 6.80 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Steel

PRODUCT DETAILS / SPECS
Width/Dia: 7.90
Height: 6.80
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363122
Product Name 306563-18-CTO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details