Capital Lighting, Inc. 206501-07-CTO Sconces-Metal 363117

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 9.70 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 9.70 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
206501-07-CTO Sconces-Metal - 363117 - Capital Lighting, Inc.
Columbus, OH, USA
206501-07-CTO Sconces-Metal
363117
206501-07-CTO Sconces-Metal 363117
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 9.70 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 9.70
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363117
Product Name 206501-07-CTO Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details