Capital Lighting, Inc. 207670L-05-ZX351 Sconces-Single Glass 363116

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 18.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 18.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
207670L-05-ZX351 Sconces-Single Glass - 363116 - Capital Lighting, Inc.
Columbus, OH, USA
207670L-05-ZX351 Sconces-Single Glass
363116
207670L-05-ZX351 Sconces-Single Glass 363116
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 18.90 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 7.80
Height: 18.90
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363116
Product Name 207670L-05-ZX351 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details