Capital Lighting, Inc. 207650-07-594 Sconces-Pocket 363114

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.70 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.70 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
207650-07-594 Sconces-Pocket - 363114 - Capital Lighting, Inc.
Columbus, OH, USA
207650-07-594 Sconces-Pocket
363114
207650-07-594 Sconces-Pocket 363114
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.70 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.70
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363114
Product Name 207650-07-594 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details