Capital Lighting, Inc. 217456-07-CTO Sconces-Other 363109

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.80 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.80 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
217456-07-CTO Sconces-Other - 363109 - Capital Lighting, Inc.
Columbus, OH, USA
217456-07-CTO Sconces-Other
363109
217456-07-CTO Sconces-Other 363109
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.80 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.80
Bulb
Type: MR11
Qty: 1
Wattage: 35
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363109
Product Name 217456-07-CTO Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details