Capital Lighting, Inc. 94932-BS/AMB Mini Pendants-Cable 362857

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594121605 Category: Low Voltage Pendant Glass: Amber Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594121605 Category: Low Voltage Pendant Glass: Amber Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
94932-BS/AMB Mini Pendants-Cable - 362857 - Capital Lighting, Inc.
Columbus, OH, USA
94932-BS/AMB Mini Pendants-Cable
362857
94932-BS/AMB Mini Pendants-Cable 362857
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594121605 Category: Low Voltage Pendant Glass: Amber Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 20.00
Length 20.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594121605
Category: Low Voltage Pendant
Glass: Amber
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362857
Product Name 94932-BS/AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details