Capital Lighting, Inc. 90019-BRZ/RED Mini Pendants-Cable 362848

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594026405 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594026405 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
90019-BRZ/RED Mini Pendants-Cable - 362848 - Capital Lighting, Inc.
Columbus, OH, USA
90019-BRZ/RED Mini Pendants-Cable
362848
90019-BRZ/RED Mini Pendants-Cable 362848
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594026405 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.00
Length 15.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594026405
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362848
Product Name 90019-BRZ/RED Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details