Capital Lighting, Inc. 90932-BS/PLM Mini Pendants-Cable 362830

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
90932-BS/PLM Mini Pendants-Cable - 362830 - Capital Lighting, Inc.
Columbus, OH, USA
90932-BS/PLM Mini Pendants-Cable
362830
90932-BS/PLM Mini Pendants-Cable 362830
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 20.00
Length 20.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362830
Product Name 90932-BS/PLM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details