Capital Lighting, Inc. 90942-BS/AMM Mini Pendants-Cable 362819

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594090260 Category: Low Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594090260 Category: Low Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
90942-BS/AMM Mini Pendants-Cable - 362819 - Capital Lighting, Inc.
Columbus, OH, USA
90942-BS/AMM Mini Pendants-Cable
362819
90942-BS/AMM Mini Pendants-Cable 362819
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594090260 Category: Low Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Length 15.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594090260
Category: Low Voltage Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362819
Product Name 90942-BS/AMM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details