Capital Lighting, Inc. 668-TB Lamps-Table Lamps 362768

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 20 Product Name: Three Light Table Lamp UPC: 830335005018 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 20 Product Name: Three Light Table Lamp UPC: 830335005018 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
668-TB Lamps-Table Lamps - 362768 - Capital Lighting, Inc.
Columbus, OH, USA
668-TB Lamps-Table Lamps
362768
668-TB Lamps-Table Lamps 362768
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tiffany Bronze Weight: 20 Product Name: Three Light Table Lamp UPC: 830335005018 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tiffany Bronze
Weight: 20
Product Name: Three Light Table Lamp
UPC: 830335005018
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362768
Product Name 668-TB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details