Capital Lighting, Inc. 65062-1 Lamps-Table Lamps 362748

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bellwether Copper Weight: 20 Product Name: One Light Table Lamp UPC: 830335014751 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bellwether Copper Weight: 20 Product Name: One Light Table Lamp UPC: 830335014751 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
65062-1 Lamps-Table Lamps - 362748 - Capital Lighting, Inc.
Columbus, OH, USA
65062-1 Lamps-Table Lamps
362748
65062-1 Lamps-Table Lamps 362748
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Bellwether Copper Weight: 20 Product Name: One Light Table Lamp UPC: 830335014751 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Extension: 17
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Bellwether Copper
Weight: 20
Product Name: One Light Table Lamp
UPC: 830335014751
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362748
Product Name 65062-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details