Capital Lighting, Inc. 70170/1 Lamps-Floor Lamps 362737

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 69.00 Extension: 12 Bulb Finish: Vintage Rust Weight: 61 Product Name: Floor Lamp UPC: 830335014676 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 69.00 Extension: 12 Bulb Finish: Vintage Rust Weight: 61 Product Name: Floor Lamp UPC: 830335014676 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
70170/1 Lamps-Floor Lamps - 362737 - Capital Lighting, Inc.
Columbus, OH, USA
70170/1 Lamps-Floor Lamps
362737
70170/1 Lamps-Floor Lamps 362737
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 69.00 Extension: 12 Bulb Finish: Vintage Rust Weight: 61 Product Name: Floor Lamp UPC: 830335014676 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 69.00
Extension: 12
Bulb
Finish: Vintage Rust
Weight: 61
Product Name: Floor Lamp
UPC: 830335014676
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362737
Product Name 70170/1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details