Capital Lighting, Inc. 70180/1 Lamps-Floor Lamps 362734

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 69.00 Extension: 12 Bulb Finish: Vintage Rust Weight: 61 Product Name: Floor Lamp UPC: 830335015871 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 69.00 Extension: 12 Bulb Finish: Vintage Rust Weight: 61 Product Name: Floor Lamp UPC: 830335015871 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
70180/1 Lamps-Floor Lamps - 362734 - Capital Lighting, Inc.
Columbus, OH, USA
70180/1 Lamps-Floor Lamps
362734
70180/1 Lamps-Floor Lamps 362734
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 69.00 Extension: 12 Bulb Finish: Vintage Rust Weight: 61 Product Name: Floor Lamp UPC: 830335015871 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 69.00
Extension: 12
Bulb
Finish: Vintage Rust
Weight: 61
Product Name: Floor Lamp
UPC: 830335015871
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362734
Product Name 70180/1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details