Capital Lighting, Inc. 23020GU-PB/ALB Flush Mounts-Bowl Style 362698

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Bronze Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Bronze Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23020GU-PB/ALB Flush Mounts-Bowl Style - 362698 - Capital Lighting, Inc.
Columbus, OH, USA
23020GU-PB/ALB Flush Mounts-Bowl Style
362698
23020GU-PB/ALB Flush Mounts-Bowl Style 362698
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Polished Bronze Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Polished Bronze
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362698
Product Name 23020GU-PB/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details