Capital Lighting, Inc. 23762-BS/CLR Mini Pendants-Cable 362686

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 1.00 Bulb Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 1.00 Bulb Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23762-BS/CLR Mini Pendants-Cable - 362686 - Capital Lighting, Inc.
Columbus, OH, USA
23762-BS/CLR Mini Pendants-Cable
362686
23762-BS/CLR Mini Pendants-Cable 362686
PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 1.00 Bulb Qty: 1 Wattage: 18 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.60
Height: 1.00
Bulb
Qty: 1
Wattage: 18
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362686
Product Name 23762-BS/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details