Capital Lighting, Inc. 23868-CH/OPL Pendants-Bowl Style 362682

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23868-CH/OPL Pendants-Bowl Style - 362682 - Capital Lighting, Inc.
Columbus, OH, USA
23868-CH/OPL Pendants-Bowl Style
362682
23868-CH/OPL Pendants-Bowl Style 362682
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.00
Length 15.00
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362682
Product Name 23868-CH/OPL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details