Capital Lighting, Inc. 20300MGLED-BRZ/RFR Exterior -Wall Mt./Flush 362667

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Bronze Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Bronze Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20300MGLED-BRZ/RFR Exterior -Wall Mt./Flush - 362667 - Capital Lighting, Inc.
Columbus, OH, USA
20300MGLED-BRZ/RFR Exterior -Wall Mt./Flush
362667
20300MGLED-BRZ/RFR Exterior -Wall Mt./Flush 362667
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Bronze Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 5.5
Bulb
Type: LED
Wattage: 4
Finish: Bronze
Product Name: Wet Location Bulkhead
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362667
Product Name 20300MGLED-BRZ/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details