Capital Lighting, Inc. 20300-SAT/RFR Exterior -Wall Mt./Flush 362666

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122794 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122794 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20300-SAT/RFR Exterior -Wall Mt./Flush - 362666 - Capital Lighting, Inc.
Columbus, OH, USA
20300-SAT/RFR Exterior -Wall Mt./Flush
362666
20300-SAT/RFR Exterior -Wall Mt./Flush 362666
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122794 Category: Bulkhead Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.75
Length 10.75
Extension: 5.5
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594122794
Category: Bulkhead
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362666
Product Name 20300-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details