Capital Lighting, Inc. 20351MGLED-BRZ/CLR Exterior -Spot Lights 362665

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Bronze Product Name: One Light Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Bronze Product Name: One Light Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20351MGLED-BRZ/CLR Exterior -Spot Lights - 362665 - Capital Lighting, Inc.
Columbus, OH, USA
20351MGLED-BRZ/CLR Exterior -Spot Lights
362665
20351MGLED-BRZ/CLR Exterior -Spot Lights 362665
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.00 Length 4.00 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 4 Finish: Bronze Product Name: One Light Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.00
Length 4.00
Extension: 5
Bulb
Type: LED
Qty: 1
Wattage: 4
Finish: Bronze
Product Name: One Light Spotlight
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362665
Product Name 20351MGLED-BRZ/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details