Capital Lighting, Inc. 20333-SAT/RFR Exterior -Wall Mt./Flush 362661

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122824 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122824 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20333-SAT/RFR Exterior -Wall Mt./Flush - 362661 - Capital Lighting, Inc.
Columbus, OH, USA
20333-SAT/RFR Exterior -Wall Mt./Flush
362661
20333-SAT/RFR Exterior -Wall Mt./Flush 362661
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594122824 Category: Wall Fixture Glass: Ribbed Frosted Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Length 13.00
Extension: 5
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594122824
Category: Wall Fixture
Glass: Ribbed Frosted
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362661
Product Name 20333-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details