Capital Lighting, Inc. 23640-BRZ/SAO Mini Pendants-Rod 362652

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 641594150773 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 641594150773 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23640-BRZ/SAO Mini Pendants-Rod - 362652 - Capital Lighting, Inc.
Columbus, OH, USA
23640-BRZ/SAO Mini Pendants-Rod
362652
23640-BRZ/SAO Mini Pendants-Rod 362652
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 641594150773 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: G-40
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594150773
Category: Pendant
Shipped Via: No
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362652
Product Name 23640-BRZ/SAO Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details